Wacker Chemical Corp. Datasheets for Nonstick Coatings
Nonstick coatings allow easy release of food, rubber, adhesives or other media from cookware, bakeware, electrical appliances, molds, shafts, plungers, spindle, conveyor parts, fuser rollers, surgical devices and other process equipment.
Nonstick Coatings: Learn more
| Product Name | Notes |
|---|---|
| ELASTOSIL® A 4 is a carbon dioxide vulcanizing, solventless, one component, curable elastomer designed for silk screen applications. ELASTOSIL® A 4 is a moisture curing material with a very long... | |
| ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure... | |
| ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless... | |
| ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features... | |
| ELASTOSIL® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless... | |
| ELASTOSIL® E60 N GREY is a flowable, onecomponent silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture. Special features This product is designed to create... | |
| ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam... | |
| ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic... | |
| ELASTOSIL® LR 6239 F is a free-flowing additioncuring silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures. | |
| ELASTOSIL® LR 6250 F is a free-flowing addition-curing silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures. | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... |