Wacker Chemical Corp. Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N2197

Description
ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive RTV-1 (room temperature vulcanizing, one-component) silicone rubber suitable for many applications. Excellent adhesion to plastics and metals in combination with a high elasticity and durability open up a wide range of potential uses for ELASTOSIL® N2197. Seals made from ELASTOSIL® N2197 exhibit an outstanding resistance to weathering, ageing, moisture, and UV light. The fully cured rubber can withstand expansioncompression cycles for many years and is therefore especially well suited for joining materials with different coefficients of thermal expansion. The vulcanized silicone rubber permanently remains elastic over a wide temperature range from -50 °C to +180 °C (-58 °F to +356°F). Special features neutral curing system (alkoxy) solvent-free non-slump excellent unprimed adhesion to many plastic, metal, glass, and ceramic surfaces flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications
Description
ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive RTV-1 (room temperature vulcanizing, one-component) silicone rubber suitable for many applications. Excellent adhesion to plastics and metals in combination with a high elasticity and durability open up a wide range of potential uses for ELASTOSIL® N2197. Seals made from ELASTOSIL® N2197 exhibit an outstanding resistance to weathering, ageing, moisture, and UV light. The fully cured rubber can withstand expansioncompression cycles for many years and is therefore especially well suited for joining materials with different coefficients of thermal expansion. The vulcanized silicone rubber permanently remains elastic over a wide temperature range from -50 °C to +180 °C (-58 °F to +356°F). Special features neutral curing system (alkoxy) solvent-free non-slump excellent unprimed adhesion to many plastic, metal, glass, and ceramic surfaces flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications

Suppliers

Company
Product
Description
Supplier Links
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N2197 - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
ELASTOSIL® N2197
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N2197
ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive RTV-1 (room temperature vulcanizing, one-component) silicone rubber suitable for many applications. Excellent adhesion to plastics and metals in combination with a high elasticity and durability open up a wide range of potential uses for ELASTOSIL® N2197. Seals made from ELASTOSIL® N2197 exhibit an outstanding resistance to weathering, ageing, moisture, and UV light. The fully cured rubber can withstand expansioncompression cycles for many years and is therefore especially well suited for joining materials with different coefficients of thermal expansion. The vulcanized silicone rubber permanently remains elastic over a wide temperature range from -50 °C to +180 °C (-58 °F to +356°F). Special features neutral curing system (alkoxy) solvent-free non-slump excellent unprimed adhesion to many plastic, metal, glass, and ceramic surfaces flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications

ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture.

Properties

ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive RTV-1 (room temperature vulcanizing, one-component) silicone rubber suitable for many applications. Excellent adhesion to plastics and metals in combination with a high elasticity and durability open up a wide range of potential uses for ELASTOSIL® N2197.

Seals made from ELASTOSIL® N2197 exhibit an outstanding resistance to weathering, ageing, moisture, and UV light. The fully cured rubber can withstand expansioncompression cycles for many years and is therefore especially well suited for joining materials with different coefficients of thermal expansion. The vulcanized silicone rubber permanently remains elastic over a wide temperature range from -50 °C to +180 °C (-58 °F to +356°F).

Special features

  • neutral curing system (alkoxy)
  • solvent-free
  • non-slump
  • excellent unprimed adhesion to many plastic, metal, glass, and ceramic surfaces
  • flame retardant: meets UL94 V-0

Application

  • general-purpose adhesive for technical applications
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® N2197
Product Name Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 6103 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details
Potting Compounds - 2600917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
Two Part Epoxy  Offers High Thermal Conductivity - EP37-3FLFAN - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details