SEMICOSIL® 964 UV/CLEAR is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light.
Special features
Application
SEMICOSIL® 964 UV/CLEAR is a sprayable conformal coating designed to protect electronic circuits from environmental influences.
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | SEMICOSIL® 964 UV/CLEAR |
| Product Name | Silicone Conformal Coating |
| Cure / Technology | Thermoset; UV or Radiation Cured; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Type / Form | Liquid |
| Features | High Dielectric |