Wacker Chemical Corp. Datasheets for Thermal Compounds and Thermal Interface Materials
Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.
Thermal Compounds and Thermal Interface Materials: Learn more
| Product Name | Notes |
|---|---|
| ELASTOSIL® RT 675 A/B is a pourable, addition-curing RTV-2 silicone rubber. | |
| Pure white, soft consistency, heat sink paste with marked thermal conductivity. Electrically insulating. Application WACKER® SILICONE PASTE P 12 is used especially in semiconductor technology as a heat sink paste. | |
| SEMICOSIL® 970 TC A/B is a pasty, but still flowable addition-curing, two component elastomeric silicone that cures at elevated temperature to an thermally conductive silicone rubber. Special features two-component thermal... | |
| WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or... |