Wacker Chemical Corp. Paste-like, Thermally Curable, Two-part Silicone Rubber ELASTOSIL® RT728 A/B

Description
ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set. Special features adhesion on synthetic material long-term flexibility over a temperature range from -50 °C to +200 °C resistant to antifreeze-water mixtures low compression set short curing time Application ELASTOSIL® RT 728 series are particularly suitable for the economical production of gaskets and rubberparts which are used for radiators in the automotive industry.
Description
ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set. Special features adhesion on synthetic material long-term flexibility over a temperature range from -50 °C to +200 °C resistant to antifreeze-water mixtures low compression set short curing time Application ELASTOSIL® RT 728 series are particularly suitable for the economical production of gaskets and rubberparts which are used for radiators in the automotive industry.

Suppliers

Company
Product
Description
Supplier Links
Paste-like, Thermally Curable, Two-part Silicone Rubber - ELASTOSIL® RT728 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Paste-like, Thermally Curable, Two-part Silicone Rubber
ELASTOSIL® RT728 A/B
Paste-like, Thermally Curable, Two-part Silicone Rubber ELASTOSIL® RT728 A/B
ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set. Special features adhesion on synthetic material long-term flexibility over a temperature range from -50 °C to +200 °C resistant to antifreeze-water mixtures low compression set short curing time Application ELASTOSIL® RT 728 series are particularly suitable for the economical production of gaskets and rubberparts which are used for radiators in the automotive industry.

ELASTOSIL® RT 728 A/B is a paste-like, thermally curable, two-part silicone rubber. Vulcanized parts show excellent coolant resistance and a low compression set.

Special features

  • adhesion on synthetic material
  • long-term flexibility over a temperature range from
  • -50 °C to +200 °C
  • resistant to antifreeze-water mixtures
  • low compression set
  • short curing time

Application

ELASTOSIL® RT 728 series are particularly suitable for the economical production of gaskets and rubberparts which are used for radiators in the automotive industry.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® RT728 A/B
Product Name Paste-like, Thermally Curable, Two-part Silicone Rubber
Cure / Technology Thermoset; Two Component  
Chemical System Elastomeric; Silicone
Industry Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 1863616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System 6-diazaoctanethylenediamin, silver, 3
Type / Form Liquid
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Sealant
View Details