Wacker Chemical Corp. Datasheets for Casting Resins
Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds.
Casting Resins: Learn more
| Product Name | Notes |
|---|---|
| ELASTOSIL® RT 402 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. | |
| ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate... | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... | |
| Pourable, addition curing, two-component silicone rubber that vulcanizes at room temperature. Special features High Shore A hardness (approx. 55) Fast and non-shrink cure at room temperature which can be accelerated... | |
| Pourable, addition curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 43) Fast and non-shrink cure at room temperature which can be accelerated... | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter and mix due to 1 : 1 ratio medium hardness (Shore A 25)... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter due to 1 : 1 ratio low hardness (17 Shore A) good mechanical... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 30) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow low Shore A hardness (approx. 25) high tear strength great extensibility and elasticity excellent long-term stability... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration high Shore A hardness (approx. 60) very good heat resistance high thermal conductivity outstanding... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration low Shore A hardness (approx. 23) great extensibility and elasticity very good resistance to... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Low Shore A hardness (approx. 25) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 30) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration low Shore A hardness (approx. 20) excellent tear strength very high elongation and... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration low Shore A hardness (approx. 25) excellent tear strength high elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 32) excellent tear strength high elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 37) very good resistance to common casting resins... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration very low Shore A hardness (approx. 12) high tear strength extremely high elongation... |