Wacker Chemical Corp. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness. Properties ELASTOSIL® P 7684/40 A/B is an additioncuring twopart silicone rubber with low viscosity. ELASTOSIL® P 7684/40 A/B... | |
| Addition-curing RTV-2 silicone rubber curing to a silicone elastomer of low hardness. Properties ELASTOSIL® P 7684/60 A/B is an addition-curing twopart silicone rubber with low viscosity. ELASTOSIL® P 7684/60 A/B... | |
| Addition-curing RTV-2 silicone rubber that cures to form a soft gel. Special features low viscosity good adhesion to polyurethane film has no known harmful effects easy metering easy to mix... | |
| Addition-curing RTV-2 silicone rubber that cures to form a soft, lightweight gel. | |
| ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and... | |
| ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000... | |
| ELASTOSIL® 7100 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion and long shelf life for construction, perimeter sealing, glazing applications and sanitary areas. Properties ELASTOSIL® 7100... | |
| ELASTOSIL® 7600 is a one-part, neutral-curing, flame retardant silicone sealant for construction. ELASTOSIL® 7600 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone... | |
| ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties... | |
| ELASTOSIL® 8000 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing applications. Properties ELASTOSIL® 8000 N cures at... | |
| ELASTOSIL® 8100 N is a one-part, neutral-curing, low modulus silicone sealant with excellent adhesion and long shelf life for perimeter sealing and glazing and sanitary applications. Properties ELASTOSIL® 8100 N... | |
| ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature... | |
| ELASTOSIL® 9000 N is a one-part, neutral-curing, low modulus silicone sealant with good adhesion and long shelf life for DIY-sector. Properties ELASTOSIL® 9000 N cures at room temperature under the... | |
| ELASTOSIL® C1576 GRY is a 50 durometer materials. ELASTOSIL® C1576 GRY has two color versions of gray and red. These materials can be used in a variety of applications including... | |
| ELASTOSIL® C713 Silicone Rubber Base is a 35 durometer, all purpose base. It is noted for its heat resistance and tear resistance. ELASTOSIL® C713 contains ingredients which are not suitable... | |
| ELASTOSIL® M 4160 A/B US Silicone Rubber is a pourable 1:1, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which... | |
| ELASTOSIL® P 7600 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing... | |
| ELASTOSIL® P 7670 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with low hardness. Special features low viscosity, pourable two-part, mixing ratio... | |
| ELASTOSIL® P 7671 A/B B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to a blue elastomer with very low hardness. Special features low viscosity, pourable... | |
| ELASTOSIL® P 7676 A/B is a pourable, addition curing, two-component silicone rubber that vulcanizes to a transparent elastomer with very low hardness. Special features low viscosity, pourable two-part, mixing ratio... | |
| ELASTOSIL® P 7950 A/B is a kneadable, addition curing RTV-2 silicone rubber with short potlife at room temperature which cures to a gray, oil-bleeding elastomer. Special features kneadable, addition-curing RTV-2... | |
| ELASTOSIL® RT 402 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. | |
| ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate... | |
| ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric... | |
| Kneadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features high Shore A hardness (approx. 45) high mechanical strength very good heat resistance low shrinkage Application Being a... | |
| One-component, acid-curing silicone sealant for general-purpose sealing in high temperature applications up to 250 °C. ELASTOSIL® 4500 cures at room temperature under the action of atmospheric moisture to give a... | |
| One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special... | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. | |
| One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready... | |
| Pourable, addition curing, two-component silicone rubber that vulcanizes at room temperature. Special features High Shore A hardness (approx. 55) Fast and non-shrink cure at room temperature which can be accelerated... | |
| Pourable, addition curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 43) Fast and non-shrink cure at room temperature which can be accelerated... | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Good flow Non-shrink cure at room temperature which can be accelerated considerably by the application of heat... | |
| Pourable, addition-curing, 1:1 two-component silicone rubber that vulcanizes at room temperature. Special features Very good flow Fast and non-shrink cure at room temperature which can be accelerated considerably by the... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter and mix due to 1 : 1 ratio medium hardness (Shore A 25)... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity easy to meter due to 1 : 1 ratio low hardness (17 Shore A) good mechanical... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 30) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application... | |
| Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration fast and non-shrink cure at room temperature which can be accelerated considerably by... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flow low Shore A hardness (approx. 25) high tear strength great extensibility and elasticity excellent long-term stability... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration high Shore A hardness (approx. 60) very good heat resistance high thermal conductivity outstanding... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features good flowability and self-deaeration low Shore A hardness (approx. 23) great extensibility and elasticity very good resistance to... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Low Shore A hardness (approx. 25) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features Medium Shore A hardness (approx. 30) Very good flowability and self-deaeration Excellent tear strength High elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration low Shore A hardness (approx. 20) excellent tear strength very high elongation and... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration low Shore A hardness (approx. 25) excellent tear strength high elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 32) excellent tear strength high elongation and flexibility... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 37) very good resistance to common casting resins... | |
| Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration very low Shore A hardness (approx. 12) high tear strength extremely high elongation... | |
| SEMICOSIL® 2M2M is Dimethoxydimethylsil ane of high purity. Special features high purity low metal content low chloride content low methanol content Application SEMICOSIL® 2M2M was developed for the semiconductor industry,... | |
| Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated... | |
| Silicone rubber C1775 BLK VX is a 75 durometer rubber base. C1775 BLK VX is designed for extrusion process. It can also be used to make compound for molding process. | |
| Silicone Rubber Compound ,ELASTOSIL® C1006 BLU is a low cost, 60 durometer material. The material can be used in molding, calendering and extursion process. ELASTOSIL® C1006 BLU material can be... | |
| Silicone Rubber Compound C1575 is a 70 durometer, oil resistant material. Special features Good compression set Good Fluid Resistance Good Heat Stability Good molding qualities Good shelf stability | |
| Silicone Rubber Compound C1583 ORG is a 50 durometer compound commonly used in exhaust hanger applications when heat resistance and dampening properties are required. Special features Good heat resistance Excellent... | |
| Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications... | |
| Silicone Rubber Compound C1750 is a 50 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good... | |
| Silicone Rubber Compound C1760 BLK VX is a 60 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression... | |
| Silicone Rubber Compound C1770 C BLU is a 70 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression... | |
| Silicone rubber compound ELASTOSIL® C1345 HB is a 26 durometer, self-lubricating base material. ELASTOSIL® C1345 HB has similar properties as C1345, with about 1.5% more bleed fluid. Parts molded from... | |
| Silicone rubber compound ELASTOSIL® C1345 is a 27 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. | |
| Silicone rubber compound ELASTOSIL® C1445 is a 33 durometer, self-lubricating material. Parts molded from this product will have a thin film of a liquid at the surface for lubricating purposes. | |
| Silicone Rubber Compound ELASTOSIL® C1485 A OL is a 55 durometer, flame-retardant material. It may be used for applications where properties similar to those specified in BMS 1-63 are relevant. | |
| Silicone Rubber Compound ELASTOSIL® C1517 E GRY VX is a 44 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar... | |
| Silicone Rubber Compound ELASTOSIL® C1526 A BLK VX is a 60 durometer, oil resistant material. This material can be used in a variety of applications including ones where properties similar... | |
| Silicone Rubber Compound ELASTOSIL® C1526 B ORG VX is a 60 durometer compound material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special... | |
| Silicone Rubber Compound ELASTOSIL® C1526 C GRY VX is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features... | |
| Silicone Rubber Compound ELASTOSIL® C1526 D GRY is a 60 durometer compound commonly used in gasket applications when fluid resistance and low compression set values are needed. | |
| Silicone Rubber Compound ELASTOSIL® C1526 is a 55 durometer base material commonly used in gasket applications when fluid resistance and low compression set values are needed. Special features Very good... | |
| Silicone Rubber Sponge ELASTOSIL® C2934 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is... | |
| Silicone Rubber Sponge ELASTOSIL® C2935 A is a medium-density silicone rubber sponge compound. It is specifically designed for molding. When properly catalyzed and cured it produces a sponge that is... | |
| Silicone Rubber Sponge ELASTOSIL® C2936 A NAT is a medium-density silicone rubber sponge compound. It is specifically designed for extrusion and curing in a hot air vulcanizer. When properly catalyzed... | |
| System for the production of reusable silicone vacuum bags. | |
| System for the production of reusable silicone vacuum bags. Special features - Moderate viscosity - Excellent mechanical properties - Fast and non-shrink cure at room temperature - Easy to demold... | |
| System for the production of reusable silicone vacuum bags. Special features Low viscosity Excellent mechanical properties Fast and non-shrink cure at room temperature Easy to demold | |
| System for the production of reusable silicone vacuum bags. Special features low viscous excellent mechanical properties fast and non-shrink cure at room temperature easy to demold Application ELASTOSIL® C 150... | |
| WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification... | |
| WACKER SilGel® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 1 : 1 mixing ratio... | |
| WACKER SILGEL® 613 is a pourable, addition-curing, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 10 : 1 mixing ratio very... |