ELASTOSIL® E43 N is a non-slump to self-levelling silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture to yield a silicone elastomer with very good mechanical properties.
Special features
Processed vulcanizates ELASTOSIL® E43 N are suitable for use under the Recommendation "XV. Silicones" of the BfR and 21 CFR § 175.300 "Resinous and polymeric coatings" and FDA 21 CFR §177.2600 "Rubber articles intended for repeated use" under observance of any given limitations on extractable and volatile substances. Residual solvents have to be completely removed from the food contact article.
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® E 43N |
| Product Name | Non-slump To Self-levelling Silicone Rubber |
| Cure / Technology | Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing |
| Type / Form | Gel |
| Substrate Compatibility | Ceramic, Glass (optional feature); Concrete, Masonry (optional feature); Composites (optional feature); Metal (optional feature); Paper or Paperboard (optional feature); Plastic (optional feature); Porous Surfaces (optional feature); Rubber or Elastomer (optional feature); Textiles or Fabrics (optional feature); Wood (optional feature) |
| Chemical System | Silicone; Elastomeric |