Wacker Chemical Corp. Soft, High Elongation One-component, Thixotropic Sealant ELASTOSIL® A442

Description
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential Stays flexible between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.
Description
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential Stays flexible between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.

Suppliers

Company
Product
Description
Supplier Links
Soft, High Elongation One-component, Thixotropic Sealant - ELASTOSIL® A442 - Wacker Chemical Corp.
Adrian, MI, USA
Soft, High Elongation One-component, Thixotropic Sealant
ELASTOSIL® A442
Soft, High Elongation One-component, Thixotropic Sealant ELASTOSIL® A442
ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential Stays flexible between -65°F and 400°F Impervious to weathering and ultraviolet degradation Resistant to hot lubricating oils Causes little or no foam in lubricating oils Non-corrosive to ferrous metals Application ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.

ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service.

Special features

  • Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete
  • Low modulus of elasticity for superior sealant joint movement capability
  • Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are essential
  • Stays flexible between -65°F and 400°F
  • Impervious to weathering and ultraviolet degradation
  • Resistant to hot lubricating oils
  • Causes little or no foam in lubricating oils
  • Non-corrosive to ferrous metals

Application

ELASTOSIL® A 442 can be bulk dispensed by hand or robot applicators with conventional drum and pail extruder pumps equipped with high pressure flexible fluid hoses.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® A442
Product Name Soft, High Elongation One-component, Thixotropic Sealant
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Metal; Plastic; Rubber or Elastomer
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG ELAN-Cast® C 383 Epoxy Encapsulant 1 pt Bottle - C 383 PINT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Potting Compounds - 2600914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
NASA Low Outgassing, Thermally Conductive Two Part Silicone - MasterSil 972TC-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details