Wacker Chemical Corp. Datasheets for Chemical Additives and Agents
Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more
| Product Name | Notes |
|---|---|
| SEMICOSIL® HMN-EL is Hexamethyldisilazane of high purity. Special features high purity low metal content low chloride content low residue on evaporation Application SEMICOSIL® HMN-EL was developed for photoresists used in... | |
| SEMICOSIL® M3E is Methyltriethoxysilan e of high purity. Special features - high purity low metal content low chloride content Application SEMICOSIL® M3E was developed for the semiconductor industry, e.g. as... | |
| Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. | |
| Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20 is applied as a thickening and... | |
| Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20D is applied as a thickening and... |