Wacker Chemical Corp. Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N9111 WHITE

Description
ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing silicone grades shear-thinning, non-slump paste excellent primerless adhesion stable and flexible from - 50 °C to + 200 °C medium hardness Shore A flame retardant: meets UL94 V-0 Application Multipurpose glue for the appliance, automotive and electronics industry
Description
ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing silicone grades shear-thinning, non-slump paste excellent primerless adhesion stable and flexible from - 50 °C to + 200 °C medium hardness Shore A flame retardant: meets UL94 V-0 Application Multipurpose glue for the appliance, automotive and electronics industry

Suppliers

Company
Product
Description
Supplier Links
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics - ELASTOSIL® N9111 WHITE - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
ELASTOSIL® N9111 WHITE
Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics ELASTOSIL® N9111 WHITE
ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture. Special features neutral-curing system (alcoxy) compatible to Pt curing silicone grades shear-thinning, non-slump paste excellent primerless adhesion stable and flexible from - 50 °C to + 200 °C medium hardness Shore A flame retardant: meets UL94 V-0 Application Multipurpose glue for the appliance, automotive and electronics industry

ELASTOSIL® N 9111 WHITE is a tin-free non-slump, one-component silicone, which cures at room temperature under the influence of atmospheric moisture.

Special features

  • neutral-curing system (alcoxy)
  • compatible to Pt curing silicone grades
  • shear-thinning, non-slump paste
  • excellent primerless adhesion
  • stable and flexible from - 50 °C to + 200 °C
  • medium hardness Shore A
  • flame retardant: meets UL94 V-0

Application

Multipurpose glue for the appliance, automotive and electronics industry

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® N9111 WHITE
Product Name Silicone Gel Adhesive, Sealant And Gasketing Material For Electronics
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Chemical System Silicone; Elastomeric
Industry Automotive; Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data