Gate Drivers 8 SOIC 3.90mm(.150in) TUBE
IC GATE DRVR HALF-BRIDGE 85V
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4605-1YMVAO | MIC4605-1YMVAO | MIC4605-1YMVAO |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 16 to 5.5 volts | 5.5 to 16 volts | |
| Package Type | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting |