Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Industrial Grade, 100V, 2.5A High Frequency Half-Bridge Gate Driver
INDUSTRIAL GRADE, 100V, 2.5A HIG
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MPQ18021HS-A-LF-P | MPQ18021HS-A-LF-P | MPQ18021HS-A-LF-P |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 2.5 amps | ||
| Supply Voltage | 9 to 18 volts | 18 to 9 volts | |
| Rise Time | 12 ns |