IC GATE DRVR HALF-BRIDGE 8SOIC
100V, 4A, HIGH FREQUENCY HALF-BR
Gate Drivers 100V, 4A, High Frequency Half-Bridge Gate Driver
HALF-BRIDGE GATE DRIVER, HSOIC-8; Input Voltage Min:9V; Input Voltage Max:16V; Output Current:4A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:HSOIC; No. of Pins:8Pins; Switching Frequency Max:500kHz RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP1924HS-LF-PTR-ND | MP1924HS-LF-P | MP1924HS-LF-P | 82AJ0578 | MP1924HS-LF-P |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Half-Bridge Gate Driver, Hsoic-8; Input Voltage Min Monolithic Power Systems (Mps) | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | |||
| Supply Voltage | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | ||
| Rise Time | 15 ns | 15 ns |