IC GATE DRVR HALF-BRIDGE 8VDFN
100V, 4A, HIGH-FREQUENCY, HALF-B
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MPQ1925HR-LF-ZTR-ND | MPQ1925HR-LF-Z | MPQ1925HR-LF-Z |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 5.9 amps | 5.9 amps | |
| Supply Voltage | 8 to 15 volts | 15 to 8 volts | 8 to 15 volts |
| Rise Time | 15 ns | 15 ns |