Renesas Electronics Corporation 5KV Gate Driver IC PS9307AL2-V-AX

Description
OPTOISO 5KV 1CH GATE DVR 6SDIP Product overview: PS9307AL2-V-AX from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS9307AL2-V-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV 1CH GATE DVR 6SDIP Product overview: PS9307AL2-V-AX from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS9307AL2-V-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Gate Driver IC - 906-PS9307AL2-V-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Gate Driver IC
906-PS9307AL2-V-AX
5KV Gate Driver IC 906-PS9307AL2-V-AX
OPTOISO 5KV 1CH GATE DVR 6SDIP Product overview: PS9307AL2-V-AX from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS9307AL2-V-AX can be used for catalog matching and distributor lookup.

OPTOISO 5KV 1CH GATE DVR 6SDIP Product overview: PS9307AL2-V-AX from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS9307AL2-V-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Isolators - Gate Drivers
Isolators -Isolators - Gate Drivers
Manufacturer: Renesas Electronics America Inc Category: Isolators -Isolators - Gate Drivers Package: Strip Product Status: Active Technology: Optical Coupling Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Forward (Vf) (Typ): 1.56V Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width)

Manufacturer: Renesas Electronics America Inc
Category: Isolators -Isolators - Gate Drivers
Package: Strip
Product Status: Active
Technology: Optical Coupling
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Voltage - Forward (Vf) (Typ): 1.56V
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.268", 6.80mm Width)

Buy Now Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
PS9307AL2-V-AX
Isolators - Isolators - Gate Drivers PS9307AL2-V-AX
OPTOISO 5KV 1CH GATE DVR 6SDIP

OPTOISO 5KV 1CH GATE DVR 6SDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-PS9307AL2-V-AX PS9307AL2-V-AX
Product Name 5KV Gate Driver IC Isolators -Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Rise Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Gate Driver IC - 730-2EDN8524RXTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
 - 74AHCT2G125GD,125 - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - DS0056CN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
View Details
Clock Buffers, Drivers - SI5330J-B00223-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details