IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC-EP
AUTOMOTIVE GRADE, 100V, 4A, HIGH
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MPQ18024HN-AEC1-LF-PTR-ND | MPQ18024HN-AEC1-LF-P | MPQ18024HN-AEC1-LF-P |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 4 amps | 4 amps | |
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts |
| Rise Time | 15 ns | 15 ns |