Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
GENERAL PURPOSE DRIVER, 24V, 4A
GENERAL PURPOSE DRIVER, 24V, 4A
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low Side 2 4A 6ns 6ns 4.5V~20V 4A SOIC-8 Gate Drive ICs ROHS
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 4084-IVCR2405DRCT-ND | IVCR2405DR | IVCR2405DR | IVCR2405DR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | 4.5 to 20 volts |
| Rise Time | 6 ns | 6 ns | 6 ns |