IC GATE DRVR HALF-BRIDGE 10QFN
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)
100V, 8A, HIGH FREQUENCY HALF-BR
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MPQ1923GRE-AEC1-PTR-ND | MPQ1923GRE-AEC1-P | MPQ1923GRE-AEC1-P |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 8 amps | 8 amps | |
| Supply Voltage | 5 to 17 volts | 5 to 17 volts | 17 to 5 volts |
| Rise Time | 7.2 ns | 7.2 ns |