HV GATE DRIVER V-DFN3035-8(TYPE
HV GATE DRIVER V-DFN3035-8(TYPE
IC GATE DRVR HALF-BRIDGE 8VDFN
HV GATE DRIVER V-DFN3035-8(TYPE Product overview: DGD1003FTA-13 from Diodes Incorporated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DGD1003FTA-13 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting V-DFN3035-8
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
HV GATE DRIVER V-DFN3035-8(TYPE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 31-DGD1003FTA-13CT-ND | 730-DGD1003FTA-13 | DGD1003FTA-13 | 12AJ7095 | DGD1003FTA-13 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 70 ns | 70 ns | 70 ns |