Microchip Technology, Inc. Gate Driver IC SG1644J-DESC

Description
HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644J-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644J-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644J-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644J-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-SG1644J-DESC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-SG1644J-DESC
Gate Driver IC 730-SG1644J-DESC
HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644J-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644J-DESC can be used for catalog matching and distributor lookup.

HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644J-DESC from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644J-DESC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253510-SG1644J-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253510-SG1644J-DESC
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253510-SG1644J-DESC
Win Source Part Number: 1253510-SG1644J-DESC Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Military, MIL-STD-883 Package: Tray Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 35ns, 30ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1644J-DESC Base Product Number: SG1644

Win Source Part Number: 1253510-SG1644J-DESC
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 25
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 35ns, 30ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1644J-DESC
Base Product Number: SG1644

Buy Now Datasheet
Gate Drivers - SG1644J-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SG1644J-DESC
Gate Drivers SG1644J-DESC
Half-Bridge Gate Driver IC Non-Inverting 14-CERDIP

Half-Bridge Gate Driver IC Non-Inverting 14-CERDIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SG1644J-DESC
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SG1644J-DESC
HALF BRIDGE DRIVER, NON-INVERTIN

HALF BRIDGE DRIVER, NON-INVERTIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-SG1644J-DESC 1253510-SG1644J-DESC SG1644J-DESC SG1644J-DESC
Product Name Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Rise Time 35 ns 35 ns 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details