Monolithic Power Systems, Inc. Gate Drivers MP6539GF-Z

Description
IC GATE DRVR HALF-BRIDGE 28TSSOP
Request a Quote
Description
IC GATE DRVR HALF-BRIDGE 28TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP6539GF-Z is a gate driver IC designed for three-phase brushless DC motor applications, capable of driving six N-channel power MOSFETs with a maximum voltage of 100V. It features an internal low-dropout regulator (LDO) that supports high-current drive requirements and includes a bootstrap capacitor for high-side MOSFET operation. The device incorporates several protection features such as programmable over-current protection, adjustable dead-time control to prevent shoot-through, thermal shutdown, and under-voltage lockout. It also has a fault indication output and operates in a low-power sleep mode suitable for battery-powered applications. The MP6539GF-Z is available in a thermally enhanced TSSOP-28 package, making it suitable for compact designs. This product is ideal for applications including power drills and e-bikes.

Datasheet Summary
Powered by GS/AI

The MP6539GF-Z is a gate driver IC designed for three-phase brushless DC motor applications, capable of driving six N-channel power MOSFETs with a maximum voltage of 100V. It features an internal low-dropout regulator (LDO) that supports high-current drive requirements and includes a bootstrap capacitor for high-side MOSFET operation. The device incorporates several protection features such as programmable over-current protection, adjustable dead-time control to prevent shoot-through, thermal shutdown, and under-voltage lockout. It also has a fault indication output and operates in a low-power sleep mode suitable for battery-powered applications. The MP6539GF-Z is available in a thermally enhanced TSSOP-28 package, making it suitable for compact designs. This product is ideal for applications including power drills and e-bikes.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1589-MP6539GF-ZTR-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE 28TSSOP

IC GATE DRVR HALF-BRIDGE 28TSSOP

Buy Now Datasheet
Gate Drivers - MP6539GF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MP6539GF-Z
Gate Drivers MP6539GF-Z
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MP6539GF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MP6539GF-Z
100V, THREE-PHASE BLDC MOTOR PRE

100V, THREE-PHASE BLDC MOTOR PRE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP6539GF-ZTR-ND MP6539GF-Z MP6539GF-Z
Product Name Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps
Supply Voltage 8 to 100 volts 8 to 100 volts 100 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC573ABXX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1045-2, DHXQFN20
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330H-B00220-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details