Win Source Part Number: 1253503-SG1644T
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Military, MIL-STD-883
Package: Tube
Standard Package: 50
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 35ns, 30ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1644T
Base Product Number: SG1644
HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644T from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644T can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting TO-99
HALF BRIDGE DRIVER, NON-INVERTIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1253503-SG1644T | 730-SG1644T | SG1644T | SG1644T |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 2 to 0.7000 volts | |
| Rise Time | 35 ns | 35 ns | 35 ns |