IC GATE DRVR HALF-BRIDGE 10QFN
100V, 2.5A, HIGH-FREQUENCY HALF
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Gate Drivers 100V, 2.5A, High-Frequency Half-Bridge Gate Driver
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP1921GQ-B-PTR-ND | MP1921GQ-B-P | MP1921GQ-B-P | MP1921GQ-B-P |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 9 to 18 volts | 18 to 9 volts | 9 to 18 volts | |
| Rise Time | 12 ns | 12 ns |