IC GATE DRVR HALF-BRIDGE 8VDFN
IC GATE DRVR HALF-BRIDGE 8VDFN
IC GATE DRVR HALF-BRIDGE 8VDFN
100V, 8A, HIGH FREQUENCY HALF-BR
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP1923GR-ZDKR-ND | MP1923GR-Z | MP1923GR-Z |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 8 amps | 8 amps | |
| Supply Voltage | 5 to 17 volts | 17 to 5 volts | 5 to 17 volts |
| Rise Time | 7.2 ns | 7.2 ns |