Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting 8-SOIC
GATE DRIVER HALF BRIDGE 1.4A
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 212-LF2184NTRCT-ND | LF2184NTR | LF2184NTR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 2.3 amps | 2.3 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts |
| Rise Time | 20 ns | 20 ns |