Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
LOW SIDE GAN DRIVER, 4X4 QFN, T&
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 20-RAA2261104GNP#MA0TR-ND | RAA2261104GNP#MA0 | RAA2261104GNP#MA0 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 1.2 amps | |
| Supply Voltage | 6.5 to 18 volts | 18 to 6.5 volts | 6.5 to 18 volts |
| Rise Time | 30 ns | 30 ns |