Half-Bridge Gate Driver IC Non-Inverting SOT-583
30V, 2.2MHZ, 2A HALF-BRIDGE GATE
GATE DRIVER IC, -0.3V TO 15V, SOT-583 ROHS COMPLIANT: YES
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP1909GTL-P | MP1909GTL-P | 25AK1019 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver Ic, -0.3V To 15V, Sot-583 Rohs Compliant Monolithic Power Systems (Mps) |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 4 amps | ||
| Supply Voltage | 4.5 to 12 volts | 12 to 4.5 volts | |
| Rise Time | 10 ns |