IC GATE DRVR HALF-BRIDGE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 100V, 4A, High Frequency Half-Bridge Gate Driver
100V, 4A, HIGH FREQUENCY HALF-BR
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP18024HN-LF-PCT-ND | MP18024HN-LF-P | MP18024HN-LF-P | MP18024HN-LF-P |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | |
| Rise Time | 15 ns | 15 ns |