Gate Driver IC Non-Inverting Module
GATE DRIVER CORE, SCALE-2, 1200V
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 2SC0106T2A1C-12 | 2SC0106T2A1C-12 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 6 amps | |
| Supply Voltage | 14.5 to 15.5 volts | 15.5 to 14.5 volts |
| Rise Time | 20 ns |