IC GATE DRVR HALF-BRIDGE SOT583
2.5V - 16V, 1A, H-BRIDGE SOLENOI
2.5V - 16V, 1A, H-BRIDGE SOLENOI
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP1911GTL-ZTR-ND | MP1911GTL-Z | MP1911GTL-Z |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting | |
| Output Current | 1 amps | ||
| Supply Voltage | 2.5 to 16 volts | ||
| Rise Time | 220 ns |