Renesas Electronics Corporation Gate Drivers RAA2261104GNP#AA0

Description
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
Request a Quote
Description
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RAA2261104GNP#AA0 is a low-side gate driver designed for enhancement-mode Gallium Nitride (GaN) FETs, suitable for both isolated and non-isolated topologies. It operates with a supply voltage range of 6.5V to 18V and features both inverting and non-inverting inputs, allowing for versatile gate drive configurations. The driver provides a regulated gate drive voltage of 5.8V, ensuring compliance with the maximum gate-source ratings of GaN FETs. This device includes undervoltage lockout (UVLO) protection, which maintains the GaN FET in an OFF state when the gate drive voltage falls below the UVLO threshold. The RAA2261104GNP#AA0 supports input voltages up to 18V, independent of the supply voltage, making it compatible with most PWM controllers. Additionally, it offers programmable source current options of 0.3A, 0.75A, and 2A, along with adjustable overcurrent protection thresholds of 40mV, 80mV, and 120mV. The driver operates within an industrial temperature range of -40°C to +125°C and is packaged in a 16-lead QFN format, making it suitable for various applications, including switching-mode power supplies and synchronous FET driving.

Datasheet Summary
Powered by GS/AI

The RAA2261104GNP#AA0 is a low-side gate driver designed for enhancement-mode Gallium Nitride (GaN) FETs, suitable for both isolated and non-isolated topologies. It operates with a supply voltage range of 6.5V to 18V and features both inverting and non-inverting inputs, allowing for versatile gate drive configurations. The driver provides a regulated gate drive voltage of 5.8V, ensuring compliance with the maximum gate-source ratings of GaN FETs. This device includes undervoltage lockout (UVLO) protection, which maintains the GaN FET in an OFF state when the gate drive voltage falls below the UVLO threshold. The RAA2261104GNP#AA0 supports input voltages up to 18V, independent of the supply voltage, making it compatible with most PWM controllers. Additionally, it offers programmable source current options of 0.3A, 0.75A, and 2A, along with adjustable overcurrent protection thresholds of 40mV, 80mV, and 120mV. The driver operates within an industrial temperature range of -40°C to +125°C and is packaged in a 16-lead QFN format, making it suitable for various applications, including switching-mode power supplies and synchronous FET driving.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 20-RAA2261104GNP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)

Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)

Buy Now Datasheet
Gate Drivers - RAA2261104GNP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
RAA2261104GNP#AA0
Gate Drivers RAA2261104GNP#AA0
Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)

Low-Side Gate Driver IC Non-Inverting 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - RAA2261104GNP#AA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
RAA2261104GNP#AA0
Integrated Circuits (ICs) - PMIC - Gate Drivers RAA2261104GNP#AA0
LOW SIDE GAN DRIVER, 4X4 QFN, BU

LOW SIDE GAN DRIVER, 4X4 QFN, BU

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 20-RAA2261104GNP#AA0-ND RAA2261104GNP#AA0 RAA2261104GNP#AA0
Product Name Gate Drivers Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 1.2 amps
Supply Voltage 6.5 to 18 volts 6.5 to 18 volts 18 to 6.5 volts
Rise Time 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B595KLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - 1ED020I12FA - 074977-1ED020I12FA - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
2 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details