IC GATE DRVR HALF-BRIDGE 10DFNW
IC GATE DRVR HALF-BRIDGE 10DFNW
GATE DRIVER IC, DFNW-10, -40 TO 125DEG C ROHS COMPLIANT: YES
130V, 2.5/3.0A HIGH AND LOW SIDE
Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-DFNW (3x3)
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV51513ABMNTWGCT-ND | 32AK9464 | NCV51513ABMNTWG | NCV51513ABMNTWG |
| Product Name | Gate Drivers | Gate Driver Ic, Dfnw-10, -40 To 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 8 to 19 volts | 19 to 8 volts | 8 to 19 volts | |
| Rise Time | 9 ns | 9 ns |