IC GATE DRVR HALF-BRIDGE 22QFN
IC GATE DRVR HALF-BRIDGE 22QFN
IC GATE DRVR HALF-BRIDGE 22QFN
100V, 3A, SINGLE-CHANNEL, HALF-B
Half-Bridge Gate Driver IC Non-Inverting 22-QFN (4x5)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-MP1922GV-PDKR-ND | MP1922GV-P | MP1922GV-P |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 4 amps | 4 amps | |
| Supply Voltage | 0.0 to 100 volts | 100 to 0.0 volts | 0.0 to 100 volts |