Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
SIC MOSFET AND IGBT DRIVER, 4A,
SIC MOSFET AND IGBT DRIVER, 4A
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 4084-IVCR1401DPRTR-ND | IVCR1401DPR | IVCR1401DPR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 4 amps | 4 amps | |
| Supply Voltage | 19 to 25 volts | 19 to 25 volts | |
| Rise Time | 13 ns | 13 ns |