Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Gate Drivers SG1644T-883B

Description
Win Source Part Number: 1253513-SG1644T-883B Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 35ns, 30ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1644T-883B Base Product Number: SG1644
Request a Quote Datasheet
Description
Win Source Part Number: 1253513-SG1644T-883B Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 35ns, 30ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1644T-883B Base Product Number: SG1644
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253513-SG1644T-883B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253513-SG1644T-883B
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253513-SG1644T-883B
Win Source Part Number: 1253513-SG1644T-883B Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Military, MIL-STD-883 Package: Tray Standard Package: 50 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 35ns, 30ns Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: TO-99-8 Metal Can Supplier Device Package: TO-99 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG1644T-883B Base Product Number: SG1644

Win Source Part Number: 1253513-SG1644T-883B
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 50
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 35ns, 30ns
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: TO-99-8 Metal Can
Supplier Device Package: TO-99
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1644T-883B
Base Product Number: SG1644

Buy Now Datasheet
Gate Driver IC - 730-SG1644T-883B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-SG1644T-883B
Gate Driver IC 730-SG1644T-883B
HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644T-883B from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644T-883B can be used for catalog matching and distributor lookup.

HALF BRIDGE DRIVER, NON-INVERTIN Product overview: SG1644T-883B from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1644T-883B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - SG1644T-883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SG1644T-883B
Gate Drivers SG1644T-883B
Half-Bridge Gate Driver IC Non-Inverting TO-99

Half-Bridge Gate Driver IC Non-Inverting TO-99

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - SG1644T-883B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SG1644T-883B
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SG1644T-883B
HALF BRIDGE DRIVER, NON-INVERTIN

HALF BRIDGE DRIVER, NON-INVERTIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1253513-SG1644T-883B 730-SG1644T-883B SG1644T-883B SG1644T-883B
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 4.5 to 20 volts 4.5 to 20 volts 2 to 0.7000 volts
Rise Time 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC391DG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details