Win Source Part Number: 1028553-SG1626J-883B
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Military, MIL-STD-883
Package: Tray
Standard Package: 25
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2V
Current - Peak Output (Source, Sink): 3A
Rise / Fall Time (Typ): 30ns, 30ns
Voltage - Supply: 22V
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): SG1626J-883BSG1626J/
Fake Threat In the Open Market: 64 pct.
Mfr: Microchip Technology
Other Names: 150-SG1626J-883B
Base Product Number: SG1626
HALF BRIDGE DRIVER, INVERTING, H Product overview: SG1626J-883B from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SG1626J-883B can be used for catalog matching and distributor lookup.
HALF BRIDGE DRIVER, INVERTING, H
Half-Bridge Gate Driver IC Inverting 14-CERDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1028553-SG1626J-883B | 730-SG1626J-883B | SG1626J-883B | SG1626J-883B |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Current | 3 amps | 3 amps | 3 amps | |
| Supply Voltage | 22 volts | 2 to 0.7000 volts | 22 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | |
| Fall Time | 30 ns | 30 ns |