Murata Electronics Resonators CSTLS8M00G53Z-A0

Description
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-6007-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6007-3-ND
Resonators 490-6007-3-ND
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole

Buy Now Datasheet
Resonators - 490-6007-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6007-1-ND
Resonators 490-6007-1-ND
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366304-CSTLS8M00G53Z-A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366304-CSTLS8M00G53Z-A0
Crystals, Oscillators, Resonators - Resonators 1366304-CSTLS8M00G53Z-A0
Win Source Part Number: 1366304-CSTLS8M00G53 Z-A0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: CERALOCK® CSTLS Frequency: 8 MHz Features: Built in Capacitor Package / Case: Radial - 3 Lead, 2.50mm Pitch Base Product Number: CSTLS Mounting Type: Through Hole HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) ECCN: EAR99 Frequency Stability: ±0.2% Impedance: 25 Ohms Frequency Tolerance: ±0.5% Product Status: Active Height: 0.236" (6.00mm)

Win Source Part Number: 1366304-CSTLS8M00G53Z-A0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: CERALOCK® CSTLS
Frequency: 8 MHz
Features: Built in Capacitor
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Base Product Number: CSTLS
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
ECCN: EAR99
Frequency Stability: ±0.2%
Impedance: 25 Ohms
Frequency Tolerance: ±0.5%
Product Status: Active
Height: 0.236" (6.00mm)

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 15PF T/H

CERAMIC RES 8.0000MHZ 15PF T/H

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 15PF T/H

CERAMIC RES 8.0000MHZ 15PF T/H

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTLS8M00G53Z-A0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTLS8M00G53Z-A0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTLS8M00G53Z-A0
8MHz 15pF 25Ω SIP-3-2.5mm Ceramic Resonators ROHS

8MHz 15pF 25Ω SIP-3-2.5mm Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 490-6007-3-ND 1366304-CSTLS8M00G53Z-A0 CSTLS8M00G53Z-A0 CSTLS8M00G53Z-A0 CSTLS8M00G53Z-A0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Resonator Type Ceramic Ceramic Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details