Murata Power Solutions Resonators CSTCE8M00G52-R0

Description
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-5994-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5994-2-ND
Resonators 490-5994-2-ND
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -20°C ~ 80°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCE8M00G52-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCE8M00G52-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCE8M00G52-R0
8MHz 10pF 40Ω SMD3213-3P Ceramic Resonators ROHS

8MHz 10pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
MURATA CSTCE8M00G52-R0RESONATOR, SMD, 8MHZ - 535-CSTCE8M00G52-R0 - Utmel Electronic Limited
Hong Kong, China
MURATA CSTCE8M00G52-R0RESONATOR, SMD, 8MHZ
535-CSTCE8M00G52-R0
MURATA CSTCE8M00G52-R0RESONATOR, SMD, 8MHZ 535-CSTCE8M00G52-R0
MURATA CSTCE8M00G52-R0RESON ATOR, SMD, 8MHZ

MURATA CSTCE8M00G52-R0RESONATOR, SMD, 8MHZ

Supplier's Site
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Supplier's Site
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata - 87X8659 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata
87X8659
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata 87X8659
RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 490-5994-2-ND CSTCE8M00G52-R0 535-CSTCE8M00G52-R0 CSTCE8M00G52-R0 CSTCE8M00G52-R0 87X8659
Product Name Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators MURATA CSTCE8M00G52-R0RESONATOR, SMD, 8MHZ Resonators Resonators Resonator, Ceramic, 8Mhz, Smd; Frequency Murata
Resonator Type Ceramic Ceramic Ceramic Ceramic Ceramic Ceramic; RC Resonator
Package / Form Factor Surface Mount; 1206 (3216 Metric) Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS; Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-12R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
ABM8 MHz Crystal - ABM8-24.5535MHZ-10-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.55 MHz
Frequency Stability 10 ppm
View Details
5 suppliers