Murata Electronics Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCC10M0G53-R0

Description
10MHz 15pF 25Ω SMD7230-3P Ceramic Resonators ROHS
Datasheet
Description
10MHz 15pF 25Ω SMD7230-3P Ceramic Resonators ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCC10M0G53-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCC10M0G53-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCC10M0G53-R0
10MHz 15pF 25Ω SMD7230-3P Ceramic Resonators ROHS

10MHz 15pF 25Ω SMD7230-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
Ceramic Resonators CSTCC10M0G53-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number CSTCC10M0G53-R0 CSTCC10M0G53-R0
Product Name Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X912-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
ABM8G MHz Crystal - ABM8G-14.7456MHZ-B4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 30 ppm
View Details
5 suppliers