Murata Power Solutions Ceramic Resonators CSTCR4M00G53Z-R0

Description
Murata CSTCR4M00G53Z-R0
Request a Quote Datasheet
Description
Murata CSTCR4M00G53Z-R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 8390862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
8390862
Ceramic Resonators 8390862
Murata CSTCR4M00G53Z-R0

Murata CSTCR4M00G53Z-R0

Supplier's Site
Ceramic Resonators - 8390862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
8390862P
Ceramic Resonators 8390862P
Murata CSTCR4M00G53Z-R0

Murata CSTCR4M00G53Z-R0

Supplier's Site
Ceramic Resonators - 1674863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1674863
Ceramic Resonators 1674863
Murata CSTCR4M00G53Z-R0

Murata CSTCR4M00G53Z-R0

Supplier's Site
Resonators - 490-1217-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1217-2-ND
Resonators 490-1217-2-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-1217-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1217-6-ND
Resonators 490-1217-6-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-1217-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1217-1-ND
Resonators 490-1217-1-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonator, Ceramic, 4Mhz, Smd; Frequency Murata - 45Y4898 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 4Mhz, Smd; Frequency Murata
45Y4898
Resonator, Ceramic, 4Mhz, Smd; Frequency Murata 45Y4898
RESONATOR, CERAMIC, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.2%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

RESONATOR, CERAMIC, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.2%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCR4M00G53Z-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCR4M00G53Z-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCR4M00G53Z-R0
4MHz 15pF 60Ω SMD4520-3P Ceramic Resonators ROHS

4MHz 15pF 60Ω SMD4520-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Resonators Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 8390862 8390862P 490-1217-2-ND 45Y4898 CSTCR4M00G53Z-R0 CSTCR4M00G53Z-R0 CSTCR4M00G53Z-R0
Product Name Ceramic Resonators Ceramic Resonators Resonators Resonator, Ceramic, 4Mhz, Smd; Frequency Murata Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Package / Form Factor Cap chip Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS Lead-Free; Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Oscillators - ECS-3961-160-AU-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Features / Standards Built-in Capacitor
View Details