Murata Electronics Ceramic Resonators CSTNE8M00G520000R0

Description
Murata CSTNE8M00G520000R0
Request a Quote Datasheet
Description
Murata CSTNE8M00G520000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2763697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763697P
Ceramic Resonators 2763697P
Murata CSTNE8M00G520000R0

Murata CSTNE8M00G520000R0

Supplier's Site
Ceramic Resonators - 2763696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763696
Ceramic Resonators 2763696
Murata CSTNE8M00G520000R0

Murata CSTNE8M00G520000R0

Supplier's Site
Ceramic Resonators - 2763697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763697
Ceramic Resonators 2763697
Murata CSTNE8M00G520000R0

Murata CSTNE8M00G520000R0

Supplier's Site
Oscillators - CSTNE8M00G520000R0 - 867414-CSTNE8M00G520000R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTNE8M00G520000R0
867414-CSTNE8M00G520000R0
Oscillators - CSTNE8M00G520000R0 867414-CSTNE8M00G520000R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867414-CSTNE8M00G520 000R0 Series: CERALOCK® CSTNE Operating Temperature Range: -40°C ~ 85°C Features: 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Family Name: CSTNE Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867414-CSTNE8M00G520000R0
Series: CERALOCK® CSTNE
Operating Temperature Range: -40°C ~ 85°C
Features: 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Package: 3-SMD, Non-Standard
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSTNE
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Resonators - 490-CSTNE8M00G520000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE8M00G520000R0CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Buy Now Datasheet
Resonators - 490-CSTNE8M00G520000R0TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE8M00G520000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE8M00G520000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE8M00G520000R0
8MHz 10pF 40Ω SMD3213-3P Ceramic Resonators ROHS

8MHz 10pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 2763697P 867414-CSTNE8M00G520000R0 490-CSTNE8M00G520000R0DKR-ND CSTNE8M00G520000R0 CSTNE8M00G520000R0
Product Name Ceramic Resonators Oscillators - CSTNE8M00G520000R0 Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Features / Standards RoHS Lead-Free; Built-in Capacitor RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Oscillators - 863-510AAA66M6670BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366515-SIT1602BI-72-33E-66.666660 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 66.67 MHz
View Details
2 suppliers