Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTNE8M00GH5C000R0

Description
Win Source Part Number: 1284881-CSTNE8M00GH5 C000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 40 Ohms Frequency: 8 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17961-1,490-1796 1-2,490-17961-6 Base Product Number: CSTNE
Request a Quote Datasheet
Description
Win Source Part Number: 1284881-CSTNE8M00GH5 C000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 40 Ohms Frequency: 8 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17961-1,490-1796 1-2,490-17961-6 Base Product Number: CSTNE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1284881-CSTNE8M00GH5C000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1284881-CSTNE8M00GH5C000R0
Crystals, Oscillators, Resonators - Resonators 1284881-CSTNE8M00GH5C000R0
Win Source Part Number: 1284881-CSTNE8M00GH5 C000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 40 Ohms Frequency: 8 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17961-1,490-1796 1-2,490-17961-6 Base Product Number: CSTNE

Win Source Part Number: 1284881-CSTNE8M00GH5C000R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTNE
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 33 pF
Impedance: 40 Ohms
Frequency: 8 MHz
Height: 0.032" (0.80mm)
Frequency Stability: ±0.13%
Frequency Tolerance: ±0.07%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-17961-1,490-17961-2,490-17961-6
Base Product Number: CSTNE

Buy Now Datasheet
Resonators - 490-17961-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17961-6-ND
Resonators 490-17961-6-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17961-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17961-2-ND
Resonators 490-17961-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17961-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17961-1-ND
Resonators 490-17961-1-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE8M00GH5C000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE8M00GH5C000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE8M00GH5C000R0
8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 1284881-CSTNE8M00GH5C000R0 490-17961-6-ND CSTNE8M00GH5C000R0 CSTNE8M00GH5C000R0 CSTNE8M00GH5C000R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.0700 % 0.0700 % 0.0700 %
Unlock Full Specs
to access all available technical data