12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -20°C ~ 80°C Surface Mount
12MHz 33pF 30Ω SMD3213-3P Ceramic Resonators ROHS
CERAMIC RES 12.0000MHZ 33PF SMD
CERAMIC RES 12.0000MHZ 33PF SMD
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators | Resonators |
| Product Number | 490-1197-2-ND | CSTCE12M0G55-R0 | CSTCE12M0G55-R0 | CSTCE12M0G55-R0 |
| Product Name | Resonators | Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS |