Murata Electronics Resonators CSTNE16M0V53Z000R0

Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17950-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17950-1-ND
Resonators 490-17950-1-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17950-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17950-2-ND
Resonators 490-17950-2-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17950-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17950-6-ND
Resonators 490-17950-6-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366287-CSTNE16M0V53Z000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366287-CSTNE16M0V53Z000R0
Crystals, Oscillators, Resonators - Resonators 1366287-CSTNE16M0V53Z000R0
Win Source Part Number: 1366287-CSTNE16M0V53 Z000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.3% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)

Win Source Part Number: 1366287-CSTNE16M0V53Z000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.3%
Impedance: 40 Ohms
Frequency Tolerance: ±0.5%
Height: 0.039" (1.00mm)

Buy Now Datasheet
Ceramic Resonators - 2763691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763691
Ceramic Resonators 2763691
Murata CSTNE16M0V53Z000R0

Murata CSTNE16M0V53Z000R0

Supplier's Site
Ceramic Resonators - 2763690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763690
Ceramic Resonators 2763690
Murata CSTNE16M0V53Z000R0

Murata CSTNE16M0V53Z000R0

Supplier's Site
Ceramic Resonators - 2763691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763691P
Ceramic Resonators 2763691P
Murata CSTNE16M0V53Z000R0

Murata CSTNE16M0V53Z000R0

Supplier's Site
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE16M0V53Z000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE16M0V53Z000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE16M0V53Z000R0
16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators Resonators Resonators Resonators
Product Number 490-17950-1-ND 1366287-CSTNE16M0V53Z000R0 2763691 CSTNE16M0V53Z000R0 CSTNE16M0V53Z000R0 CSTNE16M0V53Z000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Ceramic Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-750+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK62A2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers