Murata Electronics Resonators CSTNE12M0G55A000R0

Description
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17944-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17944-6-ND
Resonators 490-17944-6-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17944-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17944-1-ND
Resonators 490-17944-1-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17944-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17944-2-ND
Resonators 490-17944-2-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 30 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1284883-CSTNE12M0G55A000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1284883-CSTNE12M0G55A000R0
Crystals, Oscillators, Resonators - Resonators 1284883-CSTNE12M0G55A000R0
Win Source Part Number: 1284883-CSTNE12M0G55 A000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 33 pF Impedance: 30 Ohms Frequency: 12 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17944-6,490-1794 4-2,490-17944-1 Base Product Number: CSTNE

Win Source Part Number: 1284883-CSTNE12M0G55A000R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTNE
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 33 pF
Impedance: 30 Ohms
Frequency: 12 MHz
Height: 0.032" (0.80mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-17944-6,490-17944-2,490-17944-1
Base Product Number: CSTNE

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE12M0G55A000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE12M0G55A000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE12M0G55A000R0
12MHz 33pF 30Ω SMD3213-3P Ceramic Resonators ROHS

12MHz 33pF 30Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 490-17944-6-ND 1284883-CSTNE12M0G55A000R0 CSTNE12M0G55A000R0 CSTNE12M0G55A000R0 CSTNE12M0G55A000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Resonator Type Ceramic Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data