Murata Electronics Ceramic Resonators CSTNE10M0G550000R0

Description
Murata CSTNE10M0G550000R0
Request a Quote Datasheet
Description
Murata CSTNE10M0G550000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2166050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166050
Ceramic Resonators 2166050
Murata CSTNE10M0G550000R0

Murata CSTNE10M0G550000R0

Supplier's Site
Ceramic Resonators - 2166052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166052P
Ceramic Resonators 2166052P
Murata CSTNE10M0G550000R0

Murata CSTNE10M0G550000R0

Supplier's Site
Ceramic Resonators - 2166052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166052
Ceramic Resonators 2166052
Murata CSTNE10M0G550000R0

Murata CSTNE10M0G550000R0

Supplier's Site
Resonators - 490-17938-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17938-2-ND
Resonators 490-17938-2-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17938-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17938-1-ND
Resonators 490-17938-1-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17938-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17938-6-ND
Resonators 490-17938-6-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1329288-CSTNE10M0G550000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1329288-CSTNE10M0G550000R0
Crystals, Oscillators, Resonators - Resonators 1329288-CSTNE10M0G550000R0
Manufacturer: Murata Electronics Win Source Part Number: 1329288-CSTNE10M0G55 0000R0 Category: Crystals, Oscillators, Resonators>Resonator s Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 33 pF Impedance: 40 Ohms Frequency: 10 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-17938-6,490-1793 8-2,490-17938-1 Base Product Number: CSTNE RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329288-CSTNE10M0G550000R0
Category: Crystals, Oscillators, Resonators>Resonators
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 33 pF
Impedance: 40 Ohms
Frequency: 10 MHz
Height: 0.032" (0.80mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 3-SMD, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-17938-6,490-17938-2,490-17938-1
Base Product Number: CSTNE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 33PF SMD

CERAMIC RES 10.0000MHZ 33PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE10M0G550000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE10M0G550000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE10M0G550000R0
10MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

10MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 33PF SMD

CERAMIC RES 10.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Resonators Resonators Oscillators Resonators Resonators Resonators
Product Number 2166050 490-17938-2-ND 1329288-CSTNE10M0G550000R0 CSTNE10M0G550000R0 CSTNE10M0G550000R0 CSTNE10M0G550000R0
Product Name Ceramic Resonators Resonators Crystals, Oscillators, Resonators - Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Features / Standards RoHS Built-in Capacitor RoHS RoHS
Frequency 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Resonator Type Ceramic Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SMT / T&R / ESD-P - ROS-4415-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details