Murata Power Solutions Resonators - CSTLS8M00G53-B0 CSTLS8M00G53-B0

Description
Manufacturer: Murata Electronics Win Source Part Number: 801603-CSTLS8M00G53- B0 Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Features: Built in Capacitor Capacitance: 15pF Impedance: 25 Ohms Frequency: 8MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Manufacturer Package: Radial - 3 Lead, 2.50mm Pitch Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801603-CSTLS8M00G53- B0 Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Features: Built in Capacitor Capacitance: 15pF Impedance: 25 Ohms Frequency: 8MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Manufacturer Package: Radial - 3 Lead, 2.50mm Pitch Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS8M00G53-B0 - 801603-CSTLS8M00G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTLS8M00G53-B0
801603-CSTLS8M00G53-B0
Resonators - CSTLS8M00G53-B0 801603-CSTLS8M00G53-B0
Manufacturer: Murata Electronics Win Source Part Number: 801603-CSTLS8M00G53- B0 Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Features: Built in Capacitor Capacitance: 15pF Impedance: 25 Ohms Frequency: 8MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Manufacturer Package: Radial - 3 Lead, 2.50mm Pitch Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801603-CSTLS8M00G53-B0
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Features: Built in Capacitor
Capacitance: 15pF
Impedance: 25 Ohms
Frequency: 8MHz
Height: 0.236" (6.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Manufacturer Package: Radial - 3 Lead, 2.50mm Pitch
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Resonators - 490-1212-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1212-ND
Resonators 490-1212-ND
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Ceramic Resonators - 7926558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7926558
Ceramic Resonators 7926558
Murata CSTLS8M00G53-B0 Ceramic Resonator

Murata CSTLS8M00G53-B0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 7926558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7926558P
Ceramic Resonators 7926558P
Murata CSTLS8M00G53-B0 Ceramic Resonator

Murata CSTLS8M00G53-B0 Ceramic Resonator

Supplier's Site
Resonator, Ceramic, 8Mhz, Thd; Frequency Murata - 87X8666 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Thd; Frequency Murata
87X8666
Resonator, Ceramic, 8Mhz, Thd; Frequency Murata 87X8666
RESONATOR, CERAMIC, 8MHZ, THD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, THD; Frequency:8MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:25ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 15PF T/H

CERAMIC RES 8.0000MHZ 15PF T/H

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTLS8M00G53-B0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTLS8M00G53-B0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTLS8M00G53-B0
8MHz 15pF 25Ω SIP-3-2.5mm Ceramic Resonators ROHS

8MHz 15pF 25Ω SIP-3-2.5mm Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 15PF T/H

CERAMIC RES 8.0000MHZ 15PF T/H

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 801603-CSTLS8M00G53-B0 490-1212-ND 7926558 7926558P 87X8666 CSTLS8M00G53-B0 CSTLS8M00G53-B0 CSTLS8M00G53-B0
Product Name Resonators - CSTLS8M00G53-B0 Resonators Ceramic Resonators Ceramic Resonators Resonator, Ceramic, 8Mhz, Thd; Frequency Murata Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic; RC Resonator Ceramic Ceramic Ceramic
Frequency 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-23B-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABLJO VCXO Crystal - ABLJO-V-106.250MHZ - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 106 MHz
Frequency Stability 45 ppm
View Details
2 suppliers