Murata Electronics Ceramic Resonators CSTNE12M0GH5L000R0

Description
Murata CSTNE12M0GH5L000R0
Request a Quote Datasheet
Description
Murata CSTNE12M0GH5L000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2763684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763684
Ceramic Resonators 2763684
Murata CSTNE12M0GH5L000R0

Murata CSTNE12M0GH5L000R0

Supplier's Site
Ceramic Resonators - 2763685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763685P
Ceramic Resonators 2763685P
Murata CSTNE12M0GH5L000R0

Murata CSTNE12M0GH5L000R0

Supplier's Site
Ceramic Resonators - 2763685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763685
Ceramic Resonators 2763685
Murata CSTNE12M0GH5L000R0

Murata CSTNE12M0GH5L000R0

Supplier's Site
Resonators - 490-17947-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17947-6-ND
Resonators 490-17947-6-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 30 Ohms -40°C ~ 85°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17947-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17947-2-ND
Resonators 490-17947-2-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 30 Ohms -40°C ~ 85°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17947-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17947-1-ND
Resonators 490-17947-1-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 30 Ohms -40°C ~ 85°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 30 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366285-CSTNE12M0GH5L000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366285-CSTNE12M0GH5L000R0
Crystals, Oscillators, Resonators - Resonators 1366285-CSTNE12M0GH5L000R0
Win Source Part Number: 1366285-CSTNE12M0GH5 L000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 12 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 33 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.11% Impedance: 30 Ohms Frequency Tolerance: ±0.07% Height: 0.032" (0.80mm)

Win Source Part Number: 1366285-CSTNE12M0GH5L000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 12 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.11%
Impedance: 30 Ohms
Frequency Tolerance: ±0.07%
Height: 0.032" (0.80mm)

Buy Now Datasheet
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE12M0GH5L000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE12M0GH5L000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE12M0GH5L000R0
12MHz 33pF 30Ω SMD3213-3P Ceramic Resonators ROHS

12MHz 33pF 30Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resonators Resonators Oscillators Resonators Resonators Resonators
Product Number 2763684 490-17947-6-ND 1366285-CSTNE12M0GH5L000R0 CSTNE12M0GH5L000R0 CSTNE12M0GH5L000R0 CSTNE12M0GH5L000R0
Product Name Ceramic Resonators Resonators Crystals, Oscillators, Resonators - Resonators Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Frequency Tolerance 0.0700 % 0.0700 % 0.0700 % 0.0700 %
Resonator Type Ceramic Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7960489 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details