Murata Power Solutions Ceramic Resonators CSTCR7M37G53-R0

Description
Murata CSTCR7M37G53-R0 Ceramic Resonator
Request a Quote Datasheet
Description
Murata CSTCR7M37G53-R0 Ceramic Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 7214865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214865
Ceramic Resonators 7214865
Murata CSTCR7M37G53-R0 Ceramic Resonator

Murata CSTCR7M37G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 7214865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
7214865P
Ceramic Resonators 7214865P
Murata CSTCR7M37G53-R0 Ceramic Resonator

Murata CSTCR7M37G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1253141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1253141
Ceramic Resonators 1253141
Murata CSTCR7M37G53-R0 Ceramic Resonator

Murata CSTCR7M37G53-R0 Ceramic Resonator

Supplier's Site
Resonators - 490-7867-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7867-2-ND
Resonators 490-7867-2-ND
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-7867-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7867-1-ND
Resonators 490-7867-1-ND
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-7867-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7867-6-ND
Resonators 490-7867-6-ND
7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 7.3700MHZ 15PF SMD

CERAMIC RES 7.3700MHZ 15PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCR7M37G53-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCR7M37G53-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCR7M37G53-R0
7.37MHz 15pF 50Ω SMD4520-3P Ceramic Resonators ROHS

7.37MHz 15pF 50Ω SMD4520-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
Surface Mount Resonator; Frequency Murata - 69AC5700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5700
Surface Mount Resonator; Frequency Murata 69AC5700
SURFACE MOUNT RESONATOR; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 7.3700MHZ 15PF SMD

CERAMIC RES 7.3700MHZ 15PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 7214865 7214865P 490-7867-2-ND CSTCR7M37G53-R0 CSTCR7M37G53-R0 69AC5700 CSTCR7M37G53-R0
Product Name Ceramic Resonators Ceramic Resonators Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Surface Mount Resonator; Frequency Murata Resonators
Package / Form Factor Cap chip Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS Lead-Free; Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonator (2-Port) - Q50 2-port (5.0mm x 5.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details